The WPC355 is a push-in wire connector for solid or stranded wire 22-12 AWG, with five positions, color-coded blue for easy identification. It features a clear polycarbonate housing that provides visual confirmation of connections, a built-in strip guide for 1 mm (0.4 inch) wire stripping, and a test slot for circuit access. The connector is rated for 600 V AC/DC for building wiring and 1000 V for lighting fixtures, with a current rating of 24 A per VDE/UL. It operates at temperatures up to 105°C and is certified to UL 94V-0 and meets VDE, UL, cULus, CE, and other international standards. Dimensions are 19.00 mm long, 24.20 mm wide, 10.45 mm high, and 8.70 mm depth, with a 0.90 mm terminal height. Materials include tin-plated copper contacts and a stainless steel spring.
BlockMaster Electronics offers a safer and easier method of wire connectors. Clear Connects provide visual confirmation of connection and help eliminate loose connections. Another feature is its built-in guide to determine how much wire to strip. Clear Connects are a great way to reduce wiring time and make connections in tight spaces.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | WPC355 |
| Product Name | Push-In Wire Connectors |
| Terminal Type | Wire Connector |