SLB11122F -- EQUIPMENT STUD TO FLAT BAR
Penn-Union Corp.
Equipment Stud to Flat Bar
SLB11122F
Description
BRONZE MATERIAL
5-7/8 INCH
3 INCH PAD WIDTH
1-1/8 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
PAD HOLE SIZE 9/16 INCH DIA
SLB MODEL
Description
BRONZE MATERIAL
5-7/8 INCH
3 INCH PAD WIDTH
1-1/8 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
PAD HOLE SIZE 9/16 INCH DIA
SLB MODEL
Datasheet
Suppliers
BRONZE MATERIAL
5-7/8 INCH
3 INCH PAD WIDTH
1-1/8 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
PAD HOLE SIZE 9/16 INCH DIA
SLB MODEL
- BRONZE MATERIAL
- 5-7/8 INCH
- 3 INCH PAD WIDTH
- 1-1/8 INCH-12 TPI STUD SIZE
- 4 PAD HOLE(S)
- 1/4 INCH PAD THICKNESS
- PAD HOLE SIZE 9/16 INCH DIA
- SLB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SLB11122F |
|
Product Name
|
Equipment Stud to Flat Bar |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
1.5 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details