Penn-Union Corp. Substation Tube Terminal RAA35F

Description
ALUMINUM ALLOY MATERIAL 8-3/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 1-1/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 8-3/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 1-1/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA35F - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA35F
Substation Tube Terminal RAA35F
ALUMINUM ALLOY MATERIAL 8-3/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 1-1/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 8-3/4 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 3-1/2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH W X 1-1/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA35F
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details