Penn-Union Corp. Substation Tube Terminal RAA07F

Description
ALUMINUM ALLOY MATERIAL 6-1/2 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6-1/2 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA07F - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA07F
Substation Tube Terminal RAA07F
ALUMINUM ALLOY MATERIAL 6-1/2 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 3/4 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH W X 7/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA07F
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1571216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers