Description
STANDARD TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
900 DEG F TEMPERATURE RATING
#10 STUD SIZE
PENN-CRIMPS. BRAND
DIMENSION 0.69 INCH LENGTH X 0.31 INCH WIDTH X 0.03 INCH THICK
BUTTED SEAM BARREL
MATERIAL NICKEL PLATED STEEL
9 MODEL