Description
STANDARD TYPE
YELLOW COLOR
4 AWG MAX. CONDUCTOR SIZE
UL, CUL APPROVAL
#10 STUD SIZE
VINYL INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
DIMENSION 1-3/4 INCH LENGTH X 0.66 INCH WIDTH X 0.075 INCH THICK
BUTTED SEAM BARREL
MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
R4 MODEL