Penn-Union Corp. Ring Lug R4B810B

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM R4 MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM R4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R4B810B - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R4B810B
Ring Lug R4B810B
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM R4 MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 10 PER BAG STANDARD PACKAGE
  • #8 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • BUTTED SEAM
  • R4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R4B810B
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2886.5 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers