Penn-Union Corp. Ring Lug R4A56

Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.14 INCH LENGTH X 0.53 INCH WIDTH X 0.03 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R4 MODEL
Datasheet
Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.14 INCH LENGTH X 0.53 INCH WIDTH X 0.03 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R4A56 - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R4A56
Ring Lug R4A56
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.14 INCH LENGTH X 0.53 INCH WIDTH X 0.03 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R4 MODEL
  • STANDARD TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • 5/16 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 1.14 INCH LENGTH X 0.53 INCH WIDTH X 0.03 INCH THICK
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • R4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R4A56
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details