Penn-Union Corp. Twist On Wire Connector PNOK

Description
KNURLED TYPE ORANGE COLOR (3) #20 MIN. WIRE COMBINATION SIZE (4) #16, (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNOK MODEL
Datasheet
Description
KNURLED TYPE ORANGE COLOR (3) #20 MIN. WIRE COMBINATION SIZE (4) #16, (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNOK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - PNOK - Penn-Union Corp.
Edinboro, PA, USA
Twist On Wire Connector
PNOK
Twist On Wire Connector PNOK
KNURLED TYPE ORANGE COLOR (3) #20 MIN. WIRE COMBINATION SIZE (4) #16, (1) #20 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNOK MODEL
  • KNURLED TYPE
  • ORANGE COLOR
  • (3) #20 MIN. WIRE COMBINATION SIZE
  • (4) #16, (1) #20 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V
  • 600 V BUILDING WIRE
  • 1000 V (FIXTURE, SIGN) VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 PER KEG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION SPRING TYPE
  • PNOK MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNOK
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2228.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crocodile Clips - 1902556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Bronze
Features RoHS; Insulated
View Details
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details