Penn-Union Corp. Twist On Wire Connector PNGK

Description
KNURLED TYPE GRAY COLOR (1) #20, (1) #22 MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNGK MODEL
Datasheet
Description
KNURLED TYPE GRAY COLOR (1) #20, (1) #22 MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNGK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - PNGK - Penn-Union Corp.
Edinboro, PA, USA
Twist On Wire Connector
PNGK
Twist On Wire Connector PNGK
KNURLED TYPE GRAY COLOR (1) #20, (1) #22 MIN. WIRE COMBINATION SIZE (2) #16 MAX. WIRE COMBINATION SIZE 22 TO 16 AWG WIRE SIZE UL, CSA APPROVAL 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNGK MODEL
  • KNURLED TYPE
  • GRAY COLOR
  • (1) #20, (1) #22 MIN. WIRE COMBINATION SIZE
  • (2) #16 MAX. WIRE COMBINATION SIZE
  • 22 TO 16 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 PER KEG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION SPRING TYPE
  • PNGK MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNGK
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 119160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1659252-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details