Penn-Union Corp. Service Entrance Sleeve PIK401

Description
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL PINK, RED COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 2 TO 1 AWG STRANDED, 1/0 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 4/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
Datasheet
Description
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL PINK, RED COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 2 TO 1 AWG STRANDED, 1/0 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 4/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PIK401 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PIK401
Service Entrance Sleeve PIK401
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL PINK, RED COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 2 TO 1 AWG STRANDED, 1/0 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 4/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
  • PRE INSULATED ALUMINUM MATERIAL
  • 5-1/2 INCH
  • ACSR, ALUMINUM CONDUCTOR MATERIAL
  • PINK, RED COLOR CODE
  • 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX
  • 2 TO 1 AWG STRANDED, 1/0 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 2 AWG SIDE B ACSR CONDUCTOR SIZE
  • 4/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • APPROVAL RUS
  • INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
  • PIK 840 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PIK401
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details