Penn-Union Corp. Service Entrance Sleeve PIK204

Description
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL GRAY, BLUE COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 6 TO 5 AWG STRANDED, 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 6 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
Datasheet
Description
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL GRAY, BLUE COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 6 TO 5 AWG STRANDED, 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 6 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PIK204 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PIK204
Service Entrance Sleeve PIK204
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL GRAY, BLUE COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 6 TO 5 AWG STRANDED, 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 6 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
  • PRE INSULATED ALUMINUM MATERIAL
  • 5-1/2 INCH
  • ACSR, ALUMINUM CONDUCTOR MATERIAL
  • GRAY, BLUE COLOR CODE
  • 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX
  • 6 TO 5 AWG STRANDED, 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 6 AWG SIDE B ACSR CONDUCTOR SIZE
  • 2/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • APPROVAL RUS
  • INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
  • PIK 840 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PIK204
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1663128-0 - TE Connectivity
Specs
Features RoHS
View Details
Insulated Ferrules - 2207.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details