Penn-Union Corp. Service Entrance Sleeve PIK18

Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL RED, BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet
Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL RED, BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PIK18 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PIK18
Service Entrance Sleeve PIK18
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL RED, BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
  • PRE INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL
  • RED, BROWN COLOR CODE
  • BG OR 5/8 DIE INDEX
  • 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 2 AWG SIDE A ACSR CONDUCTOR SIZE
  • APPLICABLE STANDARD ANSI C119.4
  • APPROVAL RUS
  • INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
  • PIK MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PIK18
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details