NPAB1 -- CRIMP ON WIRE CONNECTOR
Penn-Union Corp.
Crimp On Wire Connector
NPAB1
Description
INSULATED TYPE
COPPER MATERIAL
22 TO 14 AWG WIRE SIZE
UL, CUL APPROVAL
NYLON INSULATION MATERIAL
COPPER WIRE TYPE
PENN-CRIMPS. BRAND
Description
INSULATED TYPE
COPPER MATERIAL
22 TO 14 AWG WIRE SIZE
UL, CUL APPROVAL
NYLON INSULATION MATERIAL
COPPER WIRE TYPE
PENN-CRIMPS. BRAND
Datasheet
Suppliers
Crimp On Wire Connector
NPAB1
INSULATED TYPE
COPPER MATERIAL
22 TO 14 AWG WIRE SIZE
UL, CUL APPROVAL
NYLON INSULATION MATERIAL
COPPER WIRE TYPE
PENN-CRIMPS. BRAND
- INSULATED TYPE
- COPPER MATERIAL
- 22 TO 14 AWG WIRE SIZE
- UL, CUL APPROVAL
- NYLON INSULATION MATERIAL
- COPPER WIRE TYPE
- PENN-CRIMPS. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
NPAB1 |
|
Product Name
|
Crimp On Wire Connector |
|
Terminal Type
|
Butt Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
North American
14 AWG
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details