BlockMaster Electronics, Inc. PCB & Surface Mount Screw Terminals OT-004-M5

Description
BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with or without screws.
Request a Quote
Description
BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with or without screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OT-004-M5 is a surface mount PCB screw terminal from BlockMaster Electronics, Inc., rated for 85A. It is designed for high current applications, making it suitable for use in power supplies, solar power systems, inverters, motor controls, battery chargers, and various automotive and marine applications. The terminal can be supplied with or without screws and features a robust construction with brass and tin plating. It is RoHS compliant, ensuring it meets environmental standards. The product is part of a series that includes options for both straight and right angle configurations, providing versatility for different PCB layouts.

Datasheet Summary
Powered by GS/AI

The OT-004-M5 is a surface mount PCB screw terminal from BlockMaster Electronics, Inc., rated for 85A. It is designed for high current applications, making it suitable for use in power supplies, solar power systems, inverters, motor controls, battery chargers, and various automotive and marine applications. The terminal can be supplied with or without screws and features a robust construction with brass and tin plating. It is RoHS compliant, ensuring it meets environmental standards. The product is part of a series that includes options for both straight and right angle configurations, providing versatility for different PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
PCB & Surface Mount Screw Terminals
OT-004-M5
PCB & Surface Mount Screw Terminals OT-004-M5
BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with or without screws.

BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with or without screws.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Wire Terminals
Product Number OT-004-M5
Product Name PCB & Surface Mount Screw Terminals
Terminal Type Surface Mount Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers