TE Connectivity
Splices
089097-000
Description
Dimensions Product Length : 11.2 MM [.441 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Product Length : 11.2 MM [.441 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Product Length : 11.2 MM [.441 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Dimensions
- Product Length : 11.2 MM [.441 INCH ]
- Wire Size (MMSQ) : .5
- Wire Size (AWG) : 20
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
089097-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details