OP-075-M5 is a 110A right angle through-hole PCB screw terminal for high current applications, with a terminal thickness of 1.2 mm ± 0.2 mm. It is brass/tin plated, RoHS compliant, and available with or without hardware. The part is designed for use in power supplies, solar systems, inverters, motor controls, battery chargers, and automotive or marine environments.
BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with or without screws.
PCB TERMINAL, 2.9MM, BRASS; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.9mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes
| BlockMaster Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | OP-075-M5 | 85AC1400 |
| Product Name | PCB & Surface Mount Screw Terminals | Pcb Terminal, 2.9Mm, Brass; Tab Size Metric Blockmaster Electronics |
| Terminal Type | Surface Mount Screw Terminals | Splice/PCB Terminal |