Penn-Union Corp. Compression Cable Tap CST302

Description
6 AWG SOLID/STRANDED (SIDE B), 4 AWG STRANDED/STRANDED (SIDE A) MIN. RUN CONDUCTOR SIZE 2 AWG SOLID MAX. RUN CONDUCTOR SIZE 6 AWG SOLID/STRANDED (SIDE B), 4 AWG STRANDED/STRANDED (SIDE A) MIN. TAP CONDUCTOR SIZE 2 AWG SOLID MAX. TAP CONDUCTOR SIZE H SHAPE CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL B-K-T/U-243/U-BG DIE INDEX 1 TAP(S) OVERALL SIZE 13/16 INCH LENGTH X 35/64 INCH WIDTH X 53/64 INCH HEIGHT CST MODEL
Datasheet
Description
6 AWG SOLID/STRANDED (SIDE B), 4 AWG STRANDED/STRANDED (SIDE A) MIN. RUN CONDUCTOR SIZE 2 AWG SOLID MAX. RUN CONDUCTOR SIZE 6 AWG SOLID/STRANDED (SIDE B), 4 AWG STRANDED/STRANDED (SIDE A) MIN. TAP CONDUCTOR SIZE 2 AWG SOLID MAX. TAP CONDUCTOR SIZE H SHAPE CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL B-K-T/U-243/U-BG DIE INDEX 1 TAP(S) OVERALL SIZE 13/16 INCH LENGTH X 35/64 INCH WIDTH X 53/64 INCH HEIGHT CST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - CST302 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
CST302
Compression Cable Tap CST302
6 AWG SOLID/STRANDED (SIDE B), 4 AWG STRANDED/STRANDED (SIDE A) MIN. RUN CONDUCTOR SIZE 2 AWG SOLID MAX. RUN CONDUCTOR SIZE 6 AWG SOLID/STRANDED (SIDE B), 4 AWG STRANDED/STRANDED (SIDE A) MIN. TAP CONDUCTOR SIZE 2 AWG SOLID MAX. TAP CONDUCTOR SIZE H SHAPE CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL B-K-T/U-243/U-BG DIE INDEX 1 TAP(S) OVERALL SIZE 13/16 INCH LENGTH X 35/64 INCH WIDTH X 53/64 INCH HEIGHT CST MODEL
  • 6 AWG SOLID/STRANDED (SIDE B), 4 AWG STRANDED/STRANDED (SIDE A) MIN. RUN CONDUCTOR SIZE
  • 2 AWG SOLID MAX. RUN CONDUCTOR SIZE
  • 6 AWG SOLID/STRANDED (SIDE B), 4 AWG STRANDED/STRANDED (SIDE A) MIN. TAP CONDUCTOR SIZE
  • 2 AWG SOLID MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • CSA, RUS APPROVAL
  • COPPER ALLOY BODY MATERIAL
  • B-K-T/U-243/U-BG DIE INDEX
  • 1 TAP(S)
  • OVERALL SIZE 13/16 INCH LENGTH X 35/64 INCH WIDTH X 53/64 INCH HEIGHT
  • CST MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CST302
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details