CSR3012200 -- BOLTED CONNECTOR
Penn-Union Corp.
Bolted Connector
CSR3012200
Description
CONDUCTOR SIZE 4/0 AWG STRANDED TO 900 MCM, 900 TO 2000 MCM
MATERIAL COPPER ALLOY
SIZE 3-3/8 INCH X 6-7/16 INCH
TYPE MULTI BOLT
Description
CONDUCTOR SIZE 4/0 AWG STRANDED TO 900 MCM, 900 TO 2000 MCM
MATERIAL COPPER ALLOY
SIZE 3-3/8 INCH X 6-7/16 INCH
TYPE MULTI BOLT
Datasheet
Suppliers
CONDUCTOR SIZE 4/0 AWG STRANDED TO 900 MCM, 900 TO 2000 MCM
MATERIAL COPPER ALLOY
SIZE 3-3/8 INCH X 6-7/16 INCH
TYPE MULTI BOLT
- CONDUCTOR SIZE 4/0 AWG STRANDED TO 900 MCM, 900 TO 2000 MCM
- MATERIAL COPPER ALLOY
- SIZE 3-3/8 INCH X 6-7/16 INCH
- TYPE MULTI BOLT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CSR3012200 |
|
Product Name
|
Bolted Connector |
|
Terminal Type
|
Bolted Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Keystone Electronics Corp.
Terminal Type
Push On Terminal
Material
Brass
View Details
3 suppliers
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details