CSR25122002 -- EQUIPMENT STUD TO CABLE/TUBE
Penn-Union Corp.
Equipment Stud to Cable/Tube
CSR25122002
Description
BRONZE MATERIAL
6-3/8 INCH L SIZE
4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE
900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
2-1/2 INCH-12 TPI STUD SIZE
3/8 TO 1-1/4 INCH IPS TUBE SIZE
CSR-2 MODEL
Description
BRONZE MATERIAL
6-3/8 INCH L SIZE
4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE
900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
2-1/2 INCH-12 TPI STUD SIZE
3/8 TO 1-1/4 INCH IPS TUBE SIZE
CSR-2 MODEL
Datasheet
Suppliers
BRONZE MATERIAL
6-3/8 INCH L SIZE
4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE
900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
2-1/2 INCH-12 TPI STUD SIZE
3/8 TO 1-1/4 INCH IPS TUBE SIZE
CSR-2 MODEL
- BRONZE MATERIAL
- 6-3/8 INCH L SIZE
- 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE
- 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
- 2-1/2 INCH-12 TPI STUD SIZE
- 3/8 TO 1-1/4 INCH IPS TUBE SIZE
- CSR-2 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CSR25122002 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Equipment Stud to Cable/Tube
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Features
RoHS
North American
10 to 12 AWG
International
4 to 6 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details