Penn-Union Corp. Equipment Stud to Cable/Tube CSR20121002

Description
HIGH COPPER CONTENT BRONZE MATERIAL 5-3/4 INCH L X 2-7/8 INCH W SIZE 2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 3/8 TO 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 5-3/4 INCH L X 2-7/8 INCH W SIZE 2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 3/8 TO 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - CSR20121002 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
CSR20121002
Equipment Stud to Cable/Tube CSR20121002
HIGH COPPER CONTENT BRONZE MATERIAL 5-3/4 INCH L X 2-7/8 INCH W SIZE 2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 3/8 TO 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 5-3/4 INCH L X 2-7/8 INCH W SIZE
  • 2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE
  • 350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
  • RIGHT ANGLED/STRAIGHT CONNECTION TYPE
  • 2 INCH-12 TPI STUD SIZE
  • 3/8 TO 3/4 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE TWO
  • CSR-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CSR20121002
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details