Penn-Union Corp. Equipment Stud to Cable/Tube CSR15122002

Description
HIGH COPPER CONTENT BRONZE MATERIAL 6-1/8 INCH L X 3-3/8 INCH W SIZE 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE 3/8 TO 1-1/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 6-1/8 INCH L X 3-3/8 INCH W SIZE 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE 3/8 TO 1-1/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - CSR15122002 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
CSR15122002
Equipment Stud to Cable/Tube CSR15122002
HIGH COPPER CONTENT BRONZE MATERIAL 6-1/8 INCH L X 3-3/8 INCH W SIZE 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE 3/8 TO 1-1/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 6-1/8 INCH L X 3-3/8 INCH W SIZE
  • 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE
  • 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
  • RIGHT ANGLED/STRAIGHT CONNECTION TYPE
  • 1-1/2 INCH-12 TPI STUD SIZE
  • 3/8 TO 1-1/4 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE TWO
  • CSR-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CSR15122002
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Ferrules - 2841.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details