CSR1014050 -- BOLTED CONNECTOR
Penn-Union Corp.
Bolted Connector
CSR1014050
Description
CONDUCTOR SIZE 6 AWG SOLID TO 4/0 AWG STRANDED, 4/0 AWG STRANDED TO 500 MCM
MATERIAL COPPER ALLOY
SIZE 2-1/8 INCH X 4-1/8 INCH
TYPE MULTI BOLT
Description
CONDUCTOR SIZE 6 AWG SOLID TO 4/0 AWG STRANDED, 4/0 AWG STRANDED TO 500 MCM
MATERIAL COPPER ALLOY
SIZE 2-1/8 INCH X 4-1/8 INCH
TYPE MULTI BOLT
Datasheet
Suppliers
CONDUCTOR SIZE 6 AWG SOLID TO 4/0 AWG STRANDED, 4/0 AWG STRANDED TO 500 MCM
MATERIAL COPPER ALLOY
SIZE 2-1/8 INCH X 4-1/8 INCH
TYPE MULTI BOLT
- CONDUCTOR SIZE 6 AWG SOLID TO 4/0 AWG STRANDED, 4/0 AWG STRANDED TO 500 MCM
- MATERIAL COPPER ALLOY
- SIZE 2-1/8 INCH X 4-1/8 INCH
- TYPE MULTI BOLT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CSR1014050 |
|
Product Name
|
Bolted Connector |
|
Terminal Type
|
Bolted Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
Features
RoHS; Insulated
North American
10 to 12 AWG
International
3 to 6 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details