CM4TNB250F50B -- MALE DISCONNECT
Penn-Union Corp.
Male Disconnect
CM4TNB250F50B
Description
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
50 PER CARTON STANDARD PACKAGE
INSULATED INSULATION TYPE
CM4TN MODEL
Description
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
50 PER CARTON STANDARD PACKAGE
INSULATED INSULATION TYPE
CM4TN MODEL
Datasheet
Suppliers
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
50 PER CARTON STANDARD PACKAGE
INSULATED INSULATION TYPE
CM4TN MODEL
- 16 AWG MIN. CONDUCTOR SIZE
- 14 AWG MAX. CONDUCTOR SIZE
- 50 PER CARTON STANDARD PACKAGE
- INSULATED INSULATION TYPE
- CM4TN MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CM4TNB250F50B |
|
Product Name
|
Male Disconnect |
|
Terminal Type
|
Push On Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details