Penn-Union Corp. Conduit To Rod Clamp CEB1

Description
TIN PLATED CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL, RUS APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD SIZE CEB MODEL
Datasheet
Description
TIN PLATED CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL, RUS APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD SIZE CEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CEB1 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
CEB1
Conduit To Rod Clamp CEB1
TIN PLATED CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL, RUS APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD SIZE CEB MODEL
  • TIN PLATED CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD BOLT INSTALLATION
  • UL 467, CUL, RUS APPROVAL
  • 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH ROD SIZE
  • CEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CEB1
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1613-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers