Dual Wire Ferrules from Altech Corp. are designed to accommodate two conductors of the same or different sizes, providing efficient connections in terminal clamps or simplifying wire jumpering. The ferrules feature larger diameters and specially shaped sleeves, ensuring a secure fit for multiple wires. They are constructed with a tin-plated copper tube and a polypropylene insulating collar, which helps prevent fraying and breaking of wire strands. The part number 2800.0 specifically supports two conductors of 6 mm² (2x6 AWG) and is packaged in quantities of 100. These ferrules are compliant with various standards, including ANSI/UL and CSA, making them suitable for a range of applications in electrical and automation projects.
Ferrules ensure reliable electrical connections when terminating stranded flexible wires in terminal blocks, circuit breakers or other control devices. They prevent fraying and breaking of individual wire strands. Ferrules are available uninsulated and insulated with color coded plastic sleeves for single or dual wire applications. Insulated ferrules also support the conductor, preventing breakage due to bending, wire stress and vibration.
Ferrules are the preferred alternative to twisting wire strands or tinning the wire end. European Electrical Standards such as EN60204-1, and VDE 0611, specify that "Means of retaining conductor strands shall be provided when terminating conductors at devices or terminals which are not equipped with this facility. Solder shall not be used for this purpose." Conductors with tinned ends should not be terminated in compression clamps because solder will cold flow under pressure and eventually result in poor or loose connections.
Altech 2800.0 Crimp Bootlace Ferrule
| Altech Corp. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 2800.0 | 8991046 |
| Product Name | Dual Wire Ferrules | Bootlace Ferrules |
| Terminal Type | Ferrule Terminal | Ferrule Terminal; Bootlace Ferrules |