Penn-Union Corp. Conduit To Rod Clamp CAB2ML

Description
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE EXTRA LENGTH CAB MODEL
Datasheet
Description
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE EXTRA LENGTH CAB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CAB2ML - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
CAB2ML
Conduit To Rod Clamp CAB2ML
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE EXTRA LENGTH CAB MODEL
  • CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD BOLT INSTALLATION
  • UL 467, CUL APPROVAL
  • 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
  • 5/8 INCH ROD SIZE
  • EXTRA LENGTH
  • CAB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CAB2ML
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Insulated Ferrules - 2402.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details