Penn-Union Corp. Conduit To Rod Clamp CAB1

Description
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 10 AWG SOLID TO 2 AWG STANDARD CONDUCTOR SIZE 1/2 INCH ROD SIZE CAB MODEL
Datasheet
Description
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 10 AWG SOLID TO 2 AWG STANDARD CONDUCTOR SIZE 1/2 INCH ROD SIZE CAB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CAB1 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
CAB1
Conduit To Rod Clamp CAB1
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 10 AWG SOLID TO 2 AWG STANDARD CONDUCTOR SIZE 1/2 INCH ROD SIZE CAB MODEL
  • CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD BOLT INSTALLATION
  • UL 467, CUL APPROVAL
  • 10 AWG SOLID TO 2 AWG STANDARD CONDUCTOR SIZE
  • 1/2 INCH ROD SIZE
  • CAB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CAB1
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Insulated Ferrules - 2402.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4119-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details