Penn-Union Corp. Conduit To Rod Clamp CAB 2 M

Description
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE CAB MODEL
Datasheet
Description
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE CAB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CAB 2 M - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
CAB 2 M
Conduit To Rod Clamp CAB 2 M
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE CAB MODEL
  • CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD BOLT INSTALLATION
  • UL 467, CUL APPROVAL
  • 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
  • 5/8 INCH ROD SIZE
  • CAB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CAB 2 M
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Male .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details