Penn-Union Corp. Fork Lug BS4C6

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.01 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER BS MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.01 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER BS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - BS4C6 - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
BS4C6
Fork Lug BS4C6
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.01 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER BS MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • #6 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • SIZE 1.01 INCH LENGTH X 0.31 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • BS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BS4C6
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details