Description
STANDARD TYPE
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL, CUL, CSA APPROVAL
#6 STUD SIZE
NON INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
SIZE 0.71 INCH LENGTH X 0.31 INCH WIDTH
BRAZED SEAM BARREL
MATERIAL ELECTROLYTIC TIN PLATED COPPER
BS MODEL