Penn-Union Corp. Fork Lug BS1B650B

Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL BS MODEL
Datasheet
Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL BS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - BS1B650B - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
BS1B650B
Fork Lug BS1B650B
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL BS MODEL
  • STANDARD TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 50 PER BAG STANDARD PACKAGE
  • #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • BUTTED SEAM BARREL
  • BS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BS1B650B
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details