Penn-Union Corp. Compression Cable Lug BLUA6S

Description
TIN PLATED SEAMLESS ALUMINUM MATERIAL GRAY COLOR 1.83 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 346 (BURNDY), T-346 (PENN-UNION) DIE INDEX 0.8 INCH L X 0.5 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 7/8 INCH
Datasheet
Description
TIN PLATED SEAMLESS ALUMINUM MATERIAL GRAY COLOR 1.83 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 346 (BURNDY), T-346 (PENN-UNION) DIE INDEX 0.8 INCH L X 0.5 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA6S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA6S
Compression Cable Lug BLUA6S
TIN PLATED SEAMLESS ALUMINUM MATERIAL GRAY COLOR 1.83 INCH OVERALL LENGTH 0.69 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 346 (BURNDY), T-346 (PENN-UNION) DIE INDEX 0.8 INCH L X 0.5 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 7/8 INCH
  • TIN PLATED SEAMLESS ALUMINUM MATERIAL
  • GRAY COLOR
  • 1.83 INCH OVERALL LENGTH
  • 0.69 INCH BARREL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 6 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 346 (BURNDY), T-346 (PENN-UNION) DIE INDEX
  • 0.8 INCH L X 0.5 INCH W X 0.13 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 7/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA6S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone - 62W5000 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Ferrules - 2841.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details