Penn-Union Corp. Compression Cable Lug BLUA4/0D2

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL WHITE COLOR 4-7/32 INCH OVERALL LENGTH 1-5/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-298 DIE INDEX 2-1/16 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL WHITE COLOR 4-7/32 INCH OVERALL LENGTH 1-5/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-298 DIE INDEX 2-1/16 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA4/0D2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA4/0D2
Compression Cable Lug BLUA4/0D2
SEAMLESS TIN PLATED ALUMINUM MATERIAL WHITE COLOR 4-7/32 INCH OVERALL LENGTH 1-5/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-298 DIE INDEX 2-1/16 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • WHITE COLOR
  • 4-7/32 INCH OVERALL LENGTH
  • 1-5/16 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • T-298 DIE INDEX
  • 2-1/16 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA4/0D2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details