Penn-Union Corp. Compression Cable Lug BLUA3/0S5

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL RUBY COLOR 2-19/32 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-467 DIE INDEX 27/32 INCH L X 1-1/16 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL RUBY COLOR 2-19/32 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-467 DIE INDEX 27/32 INCH L X 1-1/16 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA3/0S5 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA3/0S5
Compression Cable Lug BLUA3/0S5
SEAMLESS TIN PLATED ALUMINUM MATERIAL RUBY COLOR 2-19/32 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-467 DIE INDEX 27/32 INCH L X 1-1/16 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • RUBY COLOR
  • 2-19/32 INCH OVERALL LENGTH
  • 1-1/4 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • T-467 DIE INDEX
  • 27/32 INCH L X 1-1/16 INCH W X 9/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA3/0S5
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Terminals - Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
2 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details