Penn-Union Corp. Compression Cable Lug BLUA2/0D

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 4-21/32 INCH OVERALL LENGTH 1-3/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-297 DIE INDEX 2-29/32 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 4-21/32 INCH OVERALL LENGTH 1-3/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-297 DIE INDEX 2-29/32 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA2/0D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA2/0D
Compression Cable Lug BLUA2/0D
SEAMLESS TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 4-21/32 INCH OVERALL LENGTH 1-3/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-297 DIE INDEX 2-29/32 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • OLIVE COLOR
  • 4-21/32 INCH OVERALL LENGTH
  • 1-3/32 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-297 DIE INDEX
  • 2-29/32 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA2/0D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
#4 Stud Solder Lug - 7325 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details