Penn-Union Corp. Compression Cable Lug BLUA100S1

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BROWN COLOR 6-23/32 INCH OVERALL LENGTH 2-9/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 2-1/2 INCH L X 2-1/2 INCH W X 11/16 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL BROWN COLOR 6-23/32 INCH OVERALL LENGTH 2-9/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 2-1/2 INCH L X 2-1/2 INCH W X 11/16 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA100S1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA100S1
Compression Cable Lug BLUA100S1
SEAMLESS TIN PLATED ALUMINUM MATERIAL BROWN COLOR 6-23/32 INCH OVERALL LENGTH 2-9/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 2-1/2 INCH L X 2-1/2 INCH W X 11/16 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • BROWN COLOR
  • 6-23/32 INCH OVERALL LENGTH
  • 2-9/16 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 2-1/2 INCH L X 2-1/2 INCH W X 11/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA100S1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1592-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details