Penn-Union Corp. Compression Cable Lug BLU8S17

Description
TIN PLATED SEAMLESS COPPER MATERIAL RED COLOR 1.52 INCH OVERALL LENGTH 0.58 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE Y644HS (BURNDY) DIE INDEX 0.64 INCH L X 0.6 INCH W X 0.07 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 11/16 INCH
Datasheet
Description
TIN PLATED SEAMLESS COPPER MATERIAL RED COLOR 1.52 INCH OVERALL LENGTH 0.58 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE Y644HS (BURNDY) DIE INDEX 0.64 INCH L X 0.6 INCH W X 0.07 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU8S17 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU8S17
Compression Cable Lug BLU8S17
TIN PLATED SEAMLESS COPPER MATERIAL RED COLOR 1.52 INCH OVERALL LENGTH 0.58 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE Y644HS (BURNDY) DIE INDEX 0.64 INCH L X 0.6 INCH W X 0.07 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 11/16 INCH
  • TIN PLATED SEAMLESS COPPER MATERIAL
  • RED COLOR
  • 1.52 INCH OVERALL LENGTH
  • 0.58 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • Y644HS (BURNDY) DIE INDEX
  • 0.64 INCH L X 0.6 INCH W X 0.07 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU8S17
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details