Penn-Union Corp. Compression Cable Lug BLU150S

Description
SEAMLESS TIN PLATED COPPER MATERIAL 5-15/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 MCM CONDUCTOR SIZE 3/4 INCH STUD SIZE B-31 (BURNDY) DIE INDEX 2-1/4 INCH L X 2-11/16 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL 5-15/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 MCM CONDUCTOR SIZE 3/4 INCH STUD SIZE B-31 (BURNDY) DIE INDEX 2-1/4 INCH L X 2-11/16 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU150S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU150S
Compression Cable Lug BLU150S
SEAMLESS TIN PLATED COPPER MATERIAL 5-15/32 INCH OVERALL LENGTH 2 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 MCM CONDUCTOR SIZE 3/4 INCH STUD SIZE B-31 (BURNDY) DIE INDEX 2-1/4 INCH L X 2-11/16 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE PENN-CRIMPS[R] BRAND BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • 5-15/32 INCH OVERALL LENGTH
  • 2 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1500 MCM CONDUCTOR SIZE
  • 3/4 INCH STUD SIZE
  • B-31 (BURNDY) DIE INDEX
  • 2-1/4 INCH L X 2-11/16 INCH W X 3/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU150S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers