TE Connectivity Coax Contacts 1-1393662-2

Description
Body Features Body Angle : Right Angle Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75, 50 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Coaxial Contacts Product Type : Contact Insert Sealable : No
Request a Quote
Description
Body Features Body Angle : Right Angle Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75, 50 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Coaxial Contacts Product Type : Contact Insert Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Contacts - 1-1393662-2 - TE Connectivity
Berwyn, PA, United States
Coax Contacts
1-1393662-2
Coax Contacts 1-1393662-2
Body Features Body Angle : Right Angle Configuration Features PCB Mount Orientation : Vertical Contact Features Contact Mating Retention : Without Contact Type : Pin RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 75, 50 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connector Type : Coaxial Contacts Product Type : Contact Insert Sealable : No

Body Features


  • Body Angle : Right Angle

Configuration Features


  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Retention : Without
  • Contact Type : Pin
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 75, 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connector Type : Coaxial Contacts
  • Product Type : Contact Insert
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1393662-2
Product Name Coax Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details