Penn Elcom Speaker Grill For 18 Speakers; Accessory Type Penn Elcom G18

Description
Speaker Grill for 18" Speakers; Accessory Type:Speaker Grill; For Use With:18inch Speaker; Product Range:- RoHS Compliant: Yes
Description
Speaker Grill for 18" Speakers; Accessory Type:Speaker Grill; For Use With:18inch Speaker; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker Grill For 18 Speakers; Accessory Type Penn Elcom - 60T5846 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Grill For 18 Speakers; Accessory Type Penn Elcom
60T5846
Speaker Grill For 18 Speakers; Accessory Type Penn Elcom 60T5846
Speaker Grill for 18" Speakers; Accessory Type:Speaker Grill; For Use With:18inch Speaker; Product Range:- RoHS Compliant: Yes

Speaker Grill for 18" Speakers; Accessory Type:Speaker Grill; For Use With:18inch Speaker; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 60T5846
Product Name Speaker Grill For 18 Speakers; Accessory Type Penn Elcom
Application 18inch Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526961 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 71 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details