Biamp Systems, Ltd. Horn Loudspeaker HM25

Description
The HM25 is a very powerful full metal horn loudspeaker with a compression driver. Even the inner horn part is made in aluminum, which makes the HM25 unique. The HM25 is equipped with a high quality 100-volt transformer with three power taps, including a thermal overload cut-off switch. This prevents any overload of your amplifier by controlling the impedance with the unique IMC protection device inside. This circuit controls the speaker's impedance even beyond its nominal frequency range and protects your 100-volt amplifiers from overload. The double cable glands allow easy wiring and connection of the HM25. The housing is totally weatherproof and its supplied aluminum bracket is also corrosion protected... ideal for long distance speech and alarm sounds in evacuation systems indoor or outdoor. Exceptional sensitivity makes the HM25 suitable for the toughest circumstances including high speed railway tunnels and stations, a warehouse full of loud machinery, or a school full of crowded students. The HM25 is so powerful that you can be sure everyone hears your message loud and clear.
Datasheet
Description
The HM25 is a very powerful full metal horn loudspeaker with a compression driver. Even the inner horn part is made in aluminum, which makes the HM25 unique. The HM25 is equipped with a high quality 100-volt transformer with three power taps, including a thermal overload cut-off switch. This prevents any overload of your amplifier by controlling the impedance with the unique IMC protection device inside. This circuit controls the speaker's impedance even beyond its nominal frequency range and protects your 100-volt amplifiers from overload. The double cable glands allow easy wiring and connection of the HM25. The housing is totally weatherproof and its supplied aluminum bracket is also corrosion protected... ideal for long distance speech and alarm sounds in evacuation systems indoor or outdoor. Exceptional sensitivity makes the HM25 suitable for the toughest circumstances including high speed railway tunnels and stations, a warehouse full of loud machinery, or a school full of crowded students. The HM25 is so powerful that you can be sure everyone hears your message loud and clear.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horn Loudspeaker - HM25 - Biamp Systems, Ltd.
Beaverton, OR, United States
Horn Loudspeaker
HM25
Horn Loudspeaker HM25
The HM25 is a very powerful full metal horn loudspeaker with a compression driver. Even the inner horn part is made in aluminum, which makes the HM25 unique. The HM25 is equipped with a high quality 100-volt transformer with three power taps, including a thermal overload cut-off switch. This prevents any overload of your amplifier by controlling the impedance with the unique IMC protection device inside. This circuit controls the speaker's impedance even beyond its nominal frequency range and protects your 100-volt amplifiers from overload. The double cable glands allow easy wiring and connection of the HM25. The housing is totally weatherproof and its supplied aluminum bracket is also corrosion protected... ideal for long distance speech and alarm sounds in evacuation systems indoor or outdoor. Exceptional sensitivity makes the HM25 suitable for the toughest circumstances including high speed railway tunnels and stations, a warehouse full of loud machinery, or a school full of crowded students. The HM25 is so powerful that you can be sure everyone hears your message loud and clear.

The HM25 is a very powerful full metal horn loudspeaker with a compression driver. Even the inner horn part is made in aluminum, which makes the HM25 unique.

The HM25 is equipped with a high quality 100-volt transformer with three power taps, including a thermal overload cut-off switch. This prevents any overload of your amplifier by controlling the impedance with the unique IMC protection device inside. This circuit controls the speaker's impedance even beyond its nominal frequency range and protects your 100-volt amplifiers from overload.

The double cable glands allow easy wiring and connection of the HM25. The housing is totally weatherproof and its supplied aluminum bracket is also corrosion protected... ideal for long distance speech and alarm sounds in evacuation systems indoor or outdoor.

Exceptional sensitivity makes the HM25 suitable for the toughest circumstances including high speed railway tunnels and stations, a warehouse full of loud machinery, or a school full of crowded students. The HM25 is so powerful that you can be sure everyone hears your message loud and clear.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number HM25
Product Name Horn Loudspeaker
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526991 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details