Penn Elcom Speaker Grill For 12 Speakers; Accessory Type Penn Elcom G12

Description
Speaker Grill for 12" Speakers; Accessory Type:Speaker Grill; For Use With:Audio Speakers; Product Range:- RoHS Compliant: Yes
Description
Speaker Grill for 12" Speakers; Accessory Type:Speaker Grill; For Use With:Audio Speakers; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker Grill For 12 Speakers; Accessory Type Penn Elcom - 60T5844 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Grill For 12 Speakers; Accessory Type Penn Elcom
60T5844
Speaker Grill For 12 Speakers; Accessory Type Penn Elcom 60T5844
Speaker Grill for 12" Speakers; Accessory Type:Speaker Grill; For Use With:Audio Speakers; Product Range:- RoHS Compliant: Yes

Speaker Grill for 12" Speakers; Accessory Type:Speaker Grill; For Use With:Audio Speakers; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 60T5844
Product Name Speaker Grill For 12 Speakers; Accessory Type Penn Elcom
Application Audio Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.03 inch (52 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
EF/FEF Series Receivers -  - Knowles
Specs
Impedance 377 ohms
Sensitivity 114 dB
Size 0.31 inch (8 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details