Boston Acoustics, Inc. Home Audio, In-Ceiling Speaker CS 270

Description
2-way 6-1/2" ceiling speaker Pivoting mounting arms for easy installation 6-1/2" Laminate film woofer 3/4" Mylar tweeter Mounting Depth (from surface) 4" (100mm) Mounting Hole Cutout: 8-7/8" diameter (225mm DIA) Recommended Amplifier Power: 10-90 watts
Datasheet
Description
2-way 6-1/2" ceiling speaker Pivoting mounting arms for easy installation 6-1/2" Laminate film woofer 3/4" Mylar tweeter Mounting Depth (from surface) 4" (100mm) Mounting Hole Cutout: 8-7/8" diameter (225mm DIA) Recommended Amplifier Power: 10-90 watts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Ceiling Speaker - CS 270 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Ceiling Speaker
CS 270
Home Audio, In-Ceiling Speaker CS 270
2-way 6-1/2" ceiling speaker Pivoting mounting arms for easy installation 6-1/2" Laminate film woofer 3/4" Mylar tweeter Mounting Depth (from surface) 4" (100mm) Mounting Hole Cutout: 8-7/8" diameter (225mm DIA) Recommended Amplifier Power: 10-90 watts

2-way 6-1/2" ceiling speaker
Pivoting mounting arms for easy installation
6-1/2" Laminate film woofer
3/4" Mylar tweeter
Mounting Depth (from surface) 4" (100mm)
Mounting Hole Cutout: 8-7/8" diameter (225mm DIA)
Recommended Amplifier Power: 10-90 watts

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number CS 270
Product Name Home Audio, In-Ceiling Speaker
Nominal Power 10 to 90 watts
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 3643313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 6 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details