Pelonis Technologies, Inc. 9232-7 Series 17.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan R9238H24BPLB1b-7

Description
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9232-7 Series 17.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R9238H24BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
9232-7 Series 17.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R9238H24BPLB1b-7
9232-7 Series 17.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan R9238H24BPLB1b-7
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

92 x 92 x 38mm (3.62 x 3.62 x 1.50in.)
5V, 12V, 24V, 48V
71.58~163.61 CFM (2.03~4.63 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R9238H24BPLB1b-7
Product Name 9232-7 Series 17.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9008 to ? in H2O (1.68 to ? Torr)
Maximum Sound Level 59.1 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.7200 amps
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026M48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level 44.6 dbA
View Details
6025-7 Series 2.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025H48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
View Details
4028-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 39.19 dbA
View Details
Metal Axial Fan Impellers - 660 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 25.90 inch (658 mm)
View Details