Pelonis Technologies, Inc. 6025-7 Series 2.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6025H48BPLP1b-7

Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 15.41~29.17 CFM (0.44~0.83 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 15.41~29.17 CFM (0.44~0.83 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6025-7 Series 2.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025H48BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
6025-7 Series 2.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D6025H48BPLP1b-7
6025-7 Series 2.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6025H48BPLP1b-7
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 15.41~29.17 CFM (0.44~0.83 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 25mm (2.36 x 2.36 x 0.98in.)
5V, 12V, 24V, 48V
15.41~29.17 CFM (0.44~0.83 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D6025H48BPLP1b-7
Product Name 6025-7 Series 2.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3508 to ? in H2O (0.6554 to ? Torr)
Maximum Sound Level 39.31 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.0580 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 1.22 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
9226-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0917 to ? in H2O (0.1714 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
5015-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level 32.4 dbA
View Details
6025-7 Series 1.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details