Pelonis Technologies, Inc. 4028-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4028M12BPLB1b-7

Description
40 x 40 x 28mm (1.57 x 1.57 x 1.10in.) 12V, 24V 8.25~24.76 CFM (0.23~0.70 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
40 x 40 x 28mm (1.57 x 1.57 x 1.10in.) 12V, 24V 8.25~24.76 CFM (0.23~0.70 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4028-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M12BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
4028-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D4028M12BPLB1b-7
4028-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4028M12BPLB1b-7
40 x 40 x 28mm (1.57 x 1.57 x 1.10in.) 12V, 24V 8.25~24.76 CFM (0.23~0.70 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

40 x 40 x 28mm (1.57 x 1.57 x 1.10in.)
12V, 24V
8.25~24.76 CFM (0.23~0.70 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D4028M12BPLB1b-7
Product Name 4028-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 39.19 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.1800 amps
Unlock Full Specs
to access all available technical data

Similar Products

9226-7 Series 2.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9226M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1295 to ? in H2O (0.2420 to ? Torr)
Maximum Sound Level 32.8 dbA
View Details
4028-5 Series 4.54 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028H24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.38 to ? in H2O (2.59 to ? Torr)
Maximum Sound Level 51.4 dbA
View Details
0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB154 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1766 SCFM (0.3001 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
View Details