Pelonis Technologies, Inc. 6026-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6026M48BPLP1b-7

Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 12V, 24V, 48V 27.39~47.40 CFM (0.78~1.34 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 12V, 24V, 48V 27.39~47.40 CFM (0.78~1.34 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D6026M48BPLP1b-7 is a 60 x 60 x 25 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at a nominal voltage of 48V and consumes 4.32 watts of power. The fan provides an airflow range of 27.39 to 47.40 CFM (0.78 to 1.34 m¬=/min) and is equipped with dual ball bearings for enhanced reliability. It features a thermoplastic PBT frame and impeller, both compliant with UL94-V0 standards, ensuring durability. The fan operates effectively in temperatures ranging from -10°C to +70°C and has an operational lifespan of approximately 70,000 hours. It includes locked rotor protection and meets UL, CE, and RoHS certifications, making it suitable for applications requiring robust performance and environmental compliance.

Datasheet Summary
Powered by GS/AI

The D6026M48BPLP1b-7 is a 60 x 60 x 25 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at a nominal voltage of 48V and consumes 4.32 watts of power. The fan provides an airflow range of 27.39 to 47.40 CFM (0.78 to 1.34 m¬=/min) and is equipped with dual ball bearings for enhanced reliability. It features a thermoplastic PBT frame and impeller, both compliant with UL94-V0 standards, ensuring durability. The fan operates effectively in temperatures ranging from -10°C to +70°C and has an operational lifespan of approximately 70,000 hours. It includes locked rotor protection and meets UL, CE, and RoHS certifications, making it suitable for applications requiring robust performance and environmental compliance.

Suppliers

Company
Product
Description
Supplier Links
6026-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026M48BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
6026-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D6026M48BPLP1b-7
6026-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6026M48BPLP1b-7
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 12V, 24V, 48V 27.39~47.40 CFM (0.78~1.34 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 25mm (2.36 x 2.36 x 0.98in.)
12V, 24V, 48V
27.39~47.40 CFM (0.78~1.34 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D6026M48BPLP1b-7
Product Name 6026-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level 44.6 dbA
Nominal Voltage 48 to 57 volts
Running Current 0.0900 amps
Unlock Full Specs
to access all available technical data

Similar Products

5010-7 Series 0.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level 25.85 dbA
View Details
5015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
View Details
4010-7 Series 0.61 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 24.17 dbA
View Details