Pelonis Technologies, Inc. PM8025HA2BAT(L)-7 80 x 80 x 25 mm 230 V AC Fan PM8025HA2BAT(L)-7

Description
80 x 80 x 25 mm (3.15 x 3.15 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 14 CFM to 19 CFM. CE, UL, listed.
Request a Quote Datasheet
Description
80 x 80 x 25 mm (3.15 x 3.15 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 14 CFM to 19 CFM. CE, UL, listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM8025HA2BAT(L)-7 80 x 80 x 25 mm 230 V AC Fan - PM8025HA2BAT(L)-7 - Pelonis Technologies, Inc.
Exton, PA, USA
PM8025HA2BAT(L)-7 80 x 80 x 25 mm 230 V AC Fan
PM8025HA2BAT(L)-7
PM8025HA2BAT(L)-7 80 x 80 x 25 mm 230 V AC Fan PM8025HA2BAT(L)-7
80 x 80 x 25 mm (3.15 x 3.15 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 14 CFM to 19 CFM. CE, UL, listed.

80 x 80 x 25 mm (3.15 x 3.15 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 14 CFM to 19 CFM. CE, UL, listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number PM8025HA2BAT(L)-7
Product Name PM8025HA2BAT(L)-7 80 x 80 x 25 mm 230 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.5 SCFM (26.35 m³/hr)
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 19.7 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details
4010-5 Series 0.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0650 to ? in H2O (0.1214 to ? Torr)
Maximum Sound Level 13.3 dbA
View Details
Metal Axial Fan Impellers - 800 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 31.50 inch (800 mm)
View Details
6025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025M48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details