Pelonis Technologies, Inc. 6026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6026L12BPLP1b-7

Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 12V, 24V, 48V 27.39~47.40 CFM (0.78~1.34 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 12V, 24V, 48V 27.39~47.40 CFM (0.78~1.34 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L12BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
6026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D6026L12BPLP1b-7
6026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6026L12BPLP1b-7
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 12V, 24V, 48V 27.39~47.40 CFM (0.78~1.34 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 25mm (2.36 x 2.36 x 0.98in.)
12V, 24V, 48V
27.39~47.40 CFM (0.78~1.34 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D6026L12BPLP1b-7
Product Name 6026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1661 to ? in H2O (0.3104 to ? Torr)
Maximum Sound Level 30.44 dbA
View Details
0.67 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA178 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6710 SCFM (1.14 m³/hr)
Maximum Static Pressure 0.1340 in H2O (0.2504 Torr)
View Details
AX24BL004C-350 Series Straight Blade Design Brushless Direct Current (DC) Axial Fans - AX24BL004C-S350-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 7.5 amps
View Details
7025-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025H48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details